EN
  • EN
  • DE

TPS40055PWPG4

Part No TPS40055PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS40055
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1000985-TPS40055PWPG4
Ultra Librarian 3D Model Ultra Librarian TPS40055PWPG4 CAD Model

Description

The TPS40055PWPG4 is a highly sophisticated and versatile synchronous buck controller from Texas Instruments, designed to efficiently manage power in a wide array of electronic applications. This advanced component is engineered to provide precise voltage regulation, making it an ideal choice for systems that require a reliable power solution.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 40V, making it suitable for a variety of power supply configurations and ensuring compatibility with different sources of input power.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to the input voltage, allowing for a high degree of flexibility in designing power systems for specific application needs.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Integrated MOSFET Drivers: The TPS40055PWPG4 includes built-in drivers for high-side and low-side N-channel MOSFETs, facilitating the design process and reducing external component count.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the balance between efficiency, component size, and performance.

Applications

The TPS40055PWPG4 is suitable for a diverse range of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Servers and storage systems
  • Industrial power systems
  • Point-of-load conversions

Package and Quality

Encased in a 16-pin TSSOP (Thin Shrink Small Outline Package), the TPS40055PWPG4 offers a compact footprint while maintaining excellent thermal performance. Texas Instruments' commitment to quality ensures that each device meets rigorous industry standards for reliability and performance.

Design Support

Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools, to assist engineers in implementing the TPS40055PWPG4 into their designs. Additionally, TI's support community and customer service are available to resolve any queries and provide guidance throughout the design and production phases.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1118 $100.0620
140+ $1.0771 $150.7940
195+ $1.0423 $203.2485
250+ $1.0076 $251.9000
335+ $0.9034 $302.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess