EN
  • EN
  • DE

BC127-1103383

Part No BC127-1103383
Manufacturer Sierra Wireless
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Sierra Wireless
Series BC - AirPrime®
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode
Modulation DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 10dBm
Sensitivity -88dBm
Serial Interfaces I2C, I2S, SPI, UART, USB
Antenna Type Integrated, Chip
Memory Size 16MB Flash
Voltage - Supply 3.3V ~ 4.7V
Current - Receiving 15mA
Current - Transmitting 15mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number BC127
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1339071-BC127-1103383
Ultra Librarian 3D Model Ultra Librarian BC127-1103383 CAD Model

Description

The BC127-1103383 is a RF transceiver module and modem product manufactured by Sierra Wireless.

  • Standard Package: 1,000
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.0 Dual Mode
  • Data Rate: 3Mbps
  • Memory Size: 16MB Flash
  • Antenna Type: Integrated Chip
  • Power Output: 10dBm
  • Sensitivity: -88dBm
  • Receiving Current: 15mA
  • Transmitting Current: 15mA
  • Voltage Supply: 3.3V ~ 4.7V
  • Mounting Type: Surface Mount
  • Package/Case: Module
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Quectel
Linear IC
Lowest to $224.0863
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess