EN
  • EN
  • DE

TPS40060PWPR

Part No TPS40060PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033917-TPS40060PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40060PWPR CAD Model

Description

The TPS40060PWPR is a highly integrated, low-voltage, non-synchronous buck controller designed by Texas Instruments. This advanced power management IC is tailored for point-of-load applications that require efficient, low-profile power solutions. With its wide input voltage range and adjustable output voltage, the TPS40060PWPR offers flexibility and performance for a variety of systems.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 40V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Provides an adjustable output from 0.8V to the input voltage, allowing for precise voltage regulation tailored to specific needs.
  • High Efficiency: Features an integrated 200-mΩ high-side MOSFET, which ensures high efficiency at light loads and reduces power loss during operation.
  • Frequency Synchronization: Includes a synchronization input that allows multiple devices to coherently operate from a single clock source, reducing noise and interference.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled voltage ramp that protects the system.
  • Thermal Shutdown: Enhanced safety with a built-in thermal shutdown feature that prevents overheating and damage to the device and system components.

Applications

The TPS40060PWPR is suitable for a broad range of applications, including distributed power systems, telecommunications, networking equipment, and industrial systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic devices that demand efficient power conversion and management.

Package and Quality

Encased in a 16-pin HTSSOP PowerPAD™ package, the TPS40060PWPR is designed for enhanced thermal performance and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS40060PWPR datasheet.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8742 $59.2452
13+ $8.1019 $105.3247
20+ $7.8487 $156.9740
27+ $7.5955 $205.0785
35+ $7.3423 $256.9805
46+ $6.5828 $302.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess