EN
  • EN
  • DE

TPS40074RHLRG4

Part No TPS40074RHLRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 213353-TPS40074RHLRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40074RHLRG4 CAD Model

Description

The TPS40074RHLRG4 is a highly sophisticated mid-voltage, synchronous buck PWM (Pulse Width Modulation) controller from Texas Instruments, designed to manage power supplies that require high efficiency, fast transient response, and operational reliability. This component is particularly well-suited for complex electronic systems that demand a stable voltage source, such as in computing, networking, and telecom equipment.

Key Features

  • Advanced Control: The TPS40074RHLRG4 utilizes a voltage-mode control scheme with input voltage feed-forward compensation that ensures a consistent loop gain over a wide range of input voltages.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to a high efficiency rating, making it ideal for systems with stringent power conservation requirements.
  • Adjustable Switching Frequency: The controller supports an adjustable switching frequency from 100 kHz to 600 kHz, which can be optimized for either efficiency or component size.
  • Adaptive Gate Drive: It features adaptive anti-cross conduction and gate drive voltage regulation to optimize the MOSFET switching and minimize losses.
  • Robust Protection Features: The device includes a variety of protection features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure the longevity and safety of your power supply design.

Applications

The TPS40074RHLRG4 is versatile and can be used in a multitude of applications. It is especially suitable for complex, multi-voltage power systems that require multiple output voltages and high power density. Common applications include:

  • Point-of-Load (POL) solutions
  • Networking and telecom infrastructure
  • Computing systems and servers
  • Industrial and automation systems
  • FPGAs, DSPs, and ASIC power supplies

Product Packaging

This PWM controller is available in a 20-pin QFN package, ensuring a compact footprint for space-constrained applications. The TPS40074RHLRG4 is also characterized for operation from -40°C to 85°C, making it suitable for a wide range of environmental conditions.

With its precision control, high efficiency, and robust protection, the TPS40074RHLRG4 from Texas Instruments stands out as a premier choice for your advanced power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess