EN
  • EN
  • DE

TPS40101RGER

Part No TPS40101RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033929-TPS40101RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40101RGER CAD Model

Description

The TPS40101RGER is a versatile and efficient mid-voltage synchronous buck controller from Texas Instruments, designed for point-of-load power supply applications. This advanced controller operates at an input voltage range of 4.5V to 18V, making it suitable for a variety of industrial, commercial, and telecommunications systems. The TPS40101RGER is available in a compact 24-pin VQFN package, optimized for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 18V, catering to a broad spectrum of power supply requirements.
  • Adjustable Switching Frequency: The TPS40101RGER allows for an adjustable switching frequency from 100 kHz to 600 kHz, providing design flexibility to optimize for efficiency or component size.
  • Synchronous Buck Controller: With its synchronous operation, the controller enables higher efficiency by reducing the diode conduction losses associated with non-synchronous buck converters.
  • Programmable Soft-Start: The device features a programmable soft-start function, which limits inrush current and ensures a controlled startup.
  • Protection Features: It includes a variety of protection features such as over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown to ensure safe and reliable operation.
  • External Compensation: The TPS40101RGER provides an external compensation pin, giving the designer the ability to tailor the loop dynamics to specific application requirements.

Applications

The TPS40101RGER is ideal for a wide range of applications due to its flexibility and robust protection features. It is commonly used in:

  • Telecommunications equipment
  • Servers and networking gear
  • Industrial power systems
  • Point-of-load power supplies
  • DC/DC converter modules

Conclusion

Overall, the TPS40101RGER from Texas Instruments stands out as a reliable and efficient solution for managing DC power supply requirements. Its combination of a wide input voltage range, programmable features, and comprehensive protection mechanisms make it a top choice for engineers seeking performance and flexibility in their power supply designs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3206 $50.5648
20+ $5.1862 $103.7240
30+ $5.0241 $150.7230
42+ $4.8620 $204.2040
54+ $4.7000 $253.8000
72+ $4.2138 $303.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess