EN
  • EN
  • DE

TPS40140RHHRG4

Part No TPS40140RHHRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 1000kHz 36-Pin VQFN EP T/R / IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VQFN (6x6)
Win Source Part Number 055591-TPS40140RHHRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS40140
Introduction Date January 05, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40140RHHRG4 CAD Model

Description

The TPS40140RHHRG4 is a highly efficient, multi-phase, synchronous buck controller designed by Texas Instruments for precision DC to DC conversion. This advanced power management integrated circuit (IC) is engineered to provide a scalable solution for high-performance power systems, making it an ideal choice for computing, networking, and telecommunication applications.

Key Features

  • Versatile Power Management: The TPS40140RHHRG4 can manage up to four phases, which can be paralleled to distribute load and reduce thermal stress, enhancing system reliability.
  • Flexible Voltage Regulation: This product supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • High-Efficiency Operation: With its synchronous buck topology, the TPS40140RHHRG4 achieves high conversion efficiency, which is critical for reducing power loss and improving overall system performance.
  • Advanced Control: The controller features a voltage-mode control with input voltage feed-forward design, which provides fast transient response and maintains stable operation under varying load conditions.
  • Programmable Features: Users can program the switching frequency, soft-start time, and over-current protection, allowing for a tailored power solution that meets specific application requirements.

Applications

The TPS40140RHHRG4's robust feature set makes it suitable for a wide range of applications, including:

  • High-density power supplies
  • Multi-output and multi-phase systems
  • Server and telecom power systems
  • Networking equipment
  • Data storage systems

Product Specifications

This product comes in a 40-pin QFN package, offering a compact footprint for space-constrained applications. It operates over a junction temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

The TPS40140RHHRG4 from Texas Instruments stands out as a flexible and efficient solution for complex power management challenges. Its combination of multi-phase operation, high efficiency, and programmable features makes it a top choice for engineers and designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3250 $50.6000
20+ $5.1898 $103.7960
30+ $5.0276 $150.8280
42+ $4.8654 $204.3468
54+ $4.7033 $253.9782
72+ $4.2167 $303.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess