EN
  • EN
  • DE

TPS40180RGETG4

Part No TPS40180RGETG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1111872-TPS40180RGETG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40180RGETG4 CAD Model

Description

Product Overview: TPS40180RGETG4

The TPS40180RGETG4 is a high-performance, mid-voltage, synchronous buck controller from Texas Instruments designed for precision, flexibility, and efficiency in power management applications. It is a versatile component that can be utilized in a wide range of systems, from computing and communications equipment to industrial power supplies.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 20V, making it suitable for various applications, including those that require a broad input due to fluctuating power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.7V to 90% of Vin, providing flexibility in the design of the power supply and enabling it to cater to different load requirements.
  • High Efficiency: With integrated MOSFET drivers and the ability to drive N-channel MOSFETs, this controller achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to balance efficiency and component size.
  • Synchronous Buck Configuration: The synchronous buck topology helps in achieving lower power losses compared to traditional non-synchronous designs.

Protection Features

  • Overcurrent Protection: The device includes an overcurrent protection feature that helps to prevent damage to the power supply and the load in the event of a short circuit or an overload condition.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the controller shuts down to prevent overheating, thus safeguarding the IC and the system it powers.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the controller operates only when the input voltage is within the specified range, protecting the circuitry from low-voltage conditions.

Applications

The TPS40180RGETG4 is suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Telecommunications equipment
  • Networking servers and routers
  • Industrial power systems
  • Computing and storage systems

With its robust feature set and protective measures, the TPS40180RGETG4 from Texas Instruments stands out as a reliable choice for designers looking to optimize their power supply solutions for performance and efficiency.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9413 $53.4717
21+ $4.8749 $102.3729
32+ $4.7225 $151.1200
44+ $4.5702 $201.0888
57+ $4.4179 $251.8203
76+ $3.9608 $301.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess