EN
  • EN
  • DE
  • IT

TPS40193DRCR

Part No TPS40193DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 300kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 033939-TPS40193DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS40193DRCR CAD Model

Description

The TPS40193DRCR is a highly sophisticated and versatile synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to manage and regulate voltages in a variety of electronic applications, particularly in systems that require an efficient power conversion solution.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 20V, making it suitable for a diverse range of applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With integrated MOSFET drivers and a 300 kHz to 700 kHz adjustable switching frequency, the TPS40193DRCR ensures efficient power conversion, which is critical for maintaining battery life and reducing heat in portable devices.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, contributing to system stability and reliability.
  • Protection Features: The device includes a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Compact Packaging: Housed in a small 10-pin VSON package, the TPS40193DRCR saves valuable board space, which is essential for modern compact electronic designs.

Applications:

The TPS40193DRCR is ideal for use in multiple applications, including:

  • Networking equipment such as routers and switches
  • Servers and telecommunications infrastructure
  • Computing peripherals and storage systems
  • Industrial power systems
  • Portable and battery-powered devices

Conclusion:

Overall, the TPS40193DRCR from Texas Instruments represents a powerful solution for designers seeking a reliable and high-performance synchronous buck controller. Its combination of flexibility, efficiency, and protection features makes it an excellent choice for a wide array of power management tasks.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5763 $63.0520
90+ $1.2934 $116.4060
135+ $1.2529 $169.1415
185+ $1.2125 $224.3125
240+ $1.1722 $281.3280
320+ $1.0509 $336.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess