EN
  • EN
  • DE

TPS40195RGYRG4

Part No TPS40195RGYRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-VQFN (4x4)
Win Source Part Number 055594-TPS40195RGYRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40195RGYRG4 CAD Model

Description

Product Overview: TPS40195RGYRG4

The TPS40195RGYRG4 is a highly integrated synchronous buck controller from Texas Instruments, designed to manage DC-DC conversion in a compact and efficient manner. This advanced power management IC is suitable for a wide range of applications, including computing, networking, and telecommunications equipment, where performance, reliability, and power density are critical.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 20V, making it versatile for various system architectures.
  • Adjustable Output Voltage: Its output voltage is adjustable down to 0.7V with an accuracy of ±1%, which allows for precise regulation suitable for modern low-voltage power rails.
  • Synchronous Buck Controller: As a synchronous buck controller, the TPS40195RGYRG4 integrates both high-side and low-side MOSFET drivers, reducing external component count and improving efficiency.
  • Frequency Synchronization: It features programmable switching frequency up to 700 kHz and can also synchronize to an external clock, which is essential for noise-sensitive applications.
  • Power Good Output: A power good output provides a system-ready signal once the output voltage is stable, enhancing system reliability.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection, safeguarding the system from damage due to excessive heat or current.

Package and Availability

The TPS40195RGYRG4 comes in a compact 14-pin VQFN package, which is designed for space-constrained applications. The package's small footprint also allows for optimal thermal performance and a simplified PCB layout.

Applications

This versatile controller is ideal for a variety of applications, such as:

  • Point of Load (POL) solutions
  • Networking and telecommunications equipment
  • Server and storage systems
  • Industrial and automotive electronics

With its comprehensive feature set and robust protection mechanisms, the TPS40195RGYRG4 from Texas Instruments is a reliable choice for engineers looking to implement an efficient power management solution in their designs.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1038 $52.7646
40+ $2.5468 $101.8720
61+ $2.4672 $150.4992
84+ $2.3876 $200.5584
109+ $2.3080 $251.5720
145+ $2.0692 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess