EN
  • EN
  • DE
  • IT

TPS40200DRG4

Part No TPS40200DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081651-TPS40200DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40200DRG4 CAD Model

Description

Product Overview: TPS40200DRG4 from Texas Instruments

The TPS40200DRG4 is a versatile and robust non-synchronous buck controller from Texas Instruments designed for creating efficient and compact power management solutions. This flexible device is capable of operating from a wide input voltage range, making it an ideal choice for a variety of applications, including industrial systems, telecommunications, and consumer electronics.

Key Features and Benefits

  • Wide Input Voltage Range: The TPS40200DRG4 operates from an input voltage range of 4.5V to 52V, accommodating a variety of power sources and ensuring compatibility with a broad range of applications.
  • Adjustable Output Voltage: With an external voltage divider, the output voltage can be set to a desired level, providing the flexibility to cater to different power requirements.
  • High Efficiency: The device's non-synchronous design allows for the use of low RDS(on) external switches, which helps to achieve high efficiency levels in power conversion.
  • Frequency Synchronization: The TPS40200DRG4 offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Programmable Soft-Start: To prevent inrush current during startup, the controller features a programmable soft-start function, enhancing system reliability.
  • Protection Features: The device includes under-voltage lockout, over-voltage protection, and thermal shutdown to safeguard the system under abnormal conditions.
  • Package and Temperature: It is offered in a compact 8-pin SOIC package and is rated for an operating temperature range of -40°C to 85°C, suitable for most environmental conditions.

Applications

The TPS40200DRG4's versatility makes it well-suited for a wide array of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Distributed power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Networking equipment
  • Consumer electronics

With its feature-rich design, the TPS40200DRG4 by Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their power management systems. Its ability to adapt to different voltages and to provide protection against various types of faults makes it a smart choice for a multitude of power regulation applications.

You May Also Be Interested in

Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7297 $60.5395
70+ $1.6203 $113.4210
110+ $1.5655 $172.2050
155+ $1.4560 $225.6800
200+ $1.4013 $280.2600
250+ $1.3466 $336.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,240 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess