EN
  • EN
  • DE
  • IT

TPS7A8301ARGWR

Part No TPS7A8301ARGWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 2-A, LOW-VIN (1.1-V), LOW-NOISE,  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.2V
Voltage Dropout (Max) 0.3V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 4.3 mA
Current - Supply (Max) 5 mA
PSRR 42dB ~ 39dB (10kHz ~ 500kHz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Other Names 296-TPS7A8301ARGWRDKR,296-TPS7A8301ARGWRCT,296-TPS7A8301ARGWRTR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244799-TPS7A8301ARGWR
Ultra Librarian 3D Model Ultra Librarian TPS7A8301ARGWR CAD Model

Description

Overview of Texas Instruments TPS7A8301ARGWR

The Texas Instruments TPS7A8301ARGWR is a high-performance, low-dropout linear regulator (LDO) designed to deliver a wide range of output currents with a minimal drop in voltage. This advanced power management integrated circuit is ideal for sensitive applications that require a stable and clean power supply.

Key Features

  • High Output Current: Capable of delivering up to 2A of continuous output current, making it suitable for powering a variety of high-power devices.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 1.4V to 6.5V, accommodating a variety of power sources.
  • Adjustable Output: The output voltage is adjustable from 0.8V to 5V, providing flexibility to meet the needs of different applications.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10μF, reducing the need for larger, more expensive tantalum capacitors.
  • Thermal and Current Protection: Integrated thermal shutdown and current limit features protect the device and the load from damage due to overheating or overcurrent conditions.
  • Low Noise: Offers low output noise, making it suitable for RF and precision analog circuits that require a quiet power supply.

Applications

The TPS7A8301ARGWR is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • RF and sensitive analog circuits
  • Post-regulation for switching power supplies
  • Portable and battery-powered devices

Package and Quality

This LDO comes in a compact 20-pin QFN (RGR) package, which is designed for minimal footprint and excellent thermal performance. The device is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in a range of environmental conditions.

With its robust feature set and flexible operation, the Texas Instruments TPS7A8301ARGWR is an excellent choice for designers looking to enhance the stability and efficiency of their power supply solutions.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2040 $58.8560
33+ $3.4495 $113.8335
51+ $3.3417 $170.4267
70+ $3.2339 $226.3730
90+ $3.1261 $281.3490
120+ $2.8027 $336.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess