EN
  • EN
  • DE
  • IT

TPS40210DGQG4

Part No TPS40210DGQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 213357-TPS40210DGQG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40210DGQG4 CAD Model

Description

Overview of Texas Instruments TPS40210DGQG4

The Texas Instruments TPS40210DGQG4 is a versatile and efficient boost controller designed to manage a wide range of power supply applications. This component is particularly well-suited for systems that require a step-up voltage conversion, as it can operate with an input voltage as low as 4.5V and is capable of handling up to 52V at the output. Its flexibility makes it an ideal choice for a variety of industrial, automotive, and telecommunications applications.

Key Features

  • Wide Input Voltage Range: The TPS40210DGQG4 operates with an input voltage from 4.5V to 52V, accommodating a broad spectrum of power sources and conditions.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, ensuring compatibility with different loads and devices.
  • High Efficiency: Designed with efficiency in mind, this boost controller minimizes power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Frequency Synchronization: The device can synchronize to an external clock, which allows for reduction of electromagnetic interference (EMI) in noise-sensitive applications.
  • Integrated Protections: It features under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown, safeguarding the system from a range of potential issues.

Applications

The TPS40210DGQG4 is a highly adaptable component that can be used in numerous applications, including:

  • Industrial and factory automation power systems
  • Automotive infotainment and telematics
  • Power supplies for battery-operated devices
  • Telecommunication equipment
  • LED lighting drivers

Package and Quality

The device comes in a compact 10-pin MSOP PowerPAD package, which is not only space-efficient but also enhances thermal performance. Texas Instruments is known for its commitment to quality, and the TPS40210DGQG4 is no exception. It meets stringent industry standards, ensuring reliable performance in a wide range of operating conditions.

With its robust feature set and reliable performance, the Texas Instruments TPS40210DGQG4 boost controller is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
195+ $0.5815 $113.3925
300+ $0.5618 $168.5400
430+ $0.5225 $224.6750
560+ $0.5029 $281.6240
700+ $0.4833 $338.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,170 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess