EN
  • EN
  • DE

TPS40210DRCR

Part No TPS40210DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 033947-TPS40210DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS40210
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40210DRCR CAD Model

Description

Overview of Texas Instruments TPS40210DRCR

The Texas Instruments TPS40210DRCR is a versatile and robust current mode controller designed for non-isolated DC-DC converters. This integrated circuit is part of TI's wide range of power management solutions, tailored to meet the demands of various applications that require efficient and reliable power conversion.

Key Features

  • Wide Input Voltage Range: The TPS40210DRCR operates with an input voltage range from 4.5V to 52V, making it suitable for a wide array of power sources and systems.
  • Adjustable Output Voltage: Users can set the output voltage by selecting the appropriate external components, which provides flexibility for customizing the output to meet specific requirements.
  • High-Efficiency: Its current mode control provides excellent transient response and maintains high efficiency across a wide load range.
  • Frequency Synchronization: The device supports synchronization to an external clock, allowing for reduced electromagnetic interference (EMI) and optimization of component sizes.
  • Integrated Protections: The TPS40210DRCR includes a variety of protection features such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, enhancing the overall reliability and safety of the system.

Applications

The TPS40210DRCR caters to a broad spectrum of applications, including but not limited to:

  • Industrial and Automotive systems
  • Telecommunications and Networking equipment
  • Power supplies for FPGAs, DSPs, and other sensitive digital loads
  • Battery-powered devices and energy harvesting systems

Package and Availability

The device is offered in a compact VSON-10 package, which is highly suited for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable and miniaturized electronics.

As a testament to Texas Instruments' commitment to quality and longevity, the TPS40210DRCR is part of TI's product longevity program, ensuring a stable supply and support for extended periods, which is crucial for industrial and long-life cycle products.

For designers and engineers looking for a reliable and flexible solution for their power management needs, the TPS40210DRCR from Texas Instruments stands out as a robust choice that combines performance, versatility, and durability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6468 $51.0552
34+ $2.9922 $101.7348
52+ $2.8987 $150.7324
72+ $2.8052 $201.9744
93+ $2.7117 $252.1881
124+ $2.4312 $301.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess