EN
  • EN
  • DE
  • IT

TPS40211QDGQRQ1

Part No TPS40211QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 1111887-TPS40211QDGQRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40211QDGQRQ1 CAD Model

Description

Product Overview: TPS40211QDGQRQ1 from Texas Instruments

The TPS40211QDGQRQ1 is a versatile and robust current mode controller for DC-DC converters, designed and manufactured by Texas Instruments. This high-performance integrated circuit (IC) is tailored for non-isolated power supply applications, offering a wide input voltage range which makes it suitable for a variety of automotive and industrial applications.

The device operates over a wide input voltage range from 4.5V to 52V, allowing it to handle a broad spectrum of power sources, including unregulated and fluctuating inputs typical in automotive environments. With its adjustable switching frequency, ranging from 35 kHz to 1.1 MHz, the TPS40211QDGQRQ1 provides designers with the flexibility to optimize their designs for efficiency or component size.

The TPS40211QDGQRQ1 features a fixed-frequency current mode control which provides simple external compensation and flexible component selection. This current mode architecture simplifies the design of loop compensation while providing inherent line feed-forward and cycle-by-cycle current limiting.

Protection features are crucial in automotive and industrial applications, and the TPS40211QDGQRQ1 includes a variety of safeguards. Overcurrent protection is inherent in the current mode control, and the IC also offers undervoltage lockout, thermal shutdown, and an overvoltage protection feature that helps to prevent damage to downstream components in the event of an output overvoltage condition.

For design flexibility, the TPS40211QDGQRQ1 comes in a compact QFN package, which is ideal for space-constrained applications. The device is also designed with automotive requirements in mind, being AEC-Q100 qualified, which ensures that the IC meets the stringent reliability standards required for automotive electronics.

In summary, the TPS40211QDGQRQ1 from Texas Instruments is a highly adaptable and reliable solution for designers looking to create efficient and durable DC-DC converters. Its broad input voltage range, adjustable switching frequency, and comprehensive protection features make it an excellent choice for demanding automotive and industrial power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess