EN
  • EN
  • DE

TPS40322RHBR

Part No TPS40322RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-VQFN (5x5)
Win Source Part Number 213358-TPS40322RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS40322
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40322RHBR CAD Model

Description

The TPS40322RHBR from Texas Instruments is a versatile and high-performance solution designed for managing power requirements in a wide array of electronic applications. This advanced dual-output or two-phase synchronous buck controller is capable of delivering efficient power management and is ideal for computing, networking, and telecommunication systems.

Key Features:

  • Dual-Phase Capability: The TPS40322RHBR operates as a two-phase controller, with each phase capable of 180° out-of-phase operation, reducing the input ripple current and extending the life of input capacitors.
  • Versatile Power Management: It can also be configured as two independent single-phase controllers, providing flexibility for powering different circuit blocks or systems.
  • High Performance: With an input voltage range of 4.5V to 20V and an output voltage range that is adjustable down to 0.6V, this controller supports a wide range of power applications.
  • Efficiency: The TPS40322RHBR is designed for high efficiency with features such as low R<sub>DS(on) MOSFET drivers and a 300kHz to 1MHz programmable switching frequency.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the longevity and reliability of the end application.
  • Compact Design: Housed in a 32-pin VQFN package, the TPS40322RHBR is designed for space-constrained applications.

Applications:

  • Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Point-of-Load Applications

The TPS40322RHBR is a testament to Texas Instruments' commitment to providing innovative and reliable power management solutions. Its combination of performance, efficiency, and versatility makes it an excellent choice for designers looking to optimize their power systems in complex electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9202 $57.6060
65+ $1.5755 $102.4075
100+ $1.5263 $152.6300
140+ $1.4771 $206.7940
180+ $1.4278 $257.0040
235+ $1.2801 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess