EN
  • EN
  • DE
  • IT

TPS43061RTET

Part No TPS43061RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 1000kHz 16-Pin WQFN EP T/R / IC REG CTRLR BOOST 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111901-TPS43061RTET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS43061
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS43061RTET CAD Model

Description

Product Overview: Texas Instruments TPS43061RTET

The Texas Instruments TPS43061RTET is a high-performance, step-down (buck) switching regulator with integrated MOSFETs, designed to deliver efficient power conversion for a wide range of applications. This advanced power solution is ideal for systems that require a compact, high-efficiency, and reliable power supply.

Key Features

  • Wide Input Voltage Range: The TPS43061RTET operates over a broad input voltage range from 4.5V to 38V, making it suitable for a variety of input sources, including standard 5V, 12V, and 24V rails.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to the input voltage, allowing for precise voltage regulation tailored to the specific needs of the application.
  • Integrated 5A MOSFET: The device includes an integrated 5A, 30mΩ MOSFET, which minimizes the need for external components and simplifies the design process.
  • High Efficiency: The TPS43061RTET is optimized for high efficiency across a wide load range, which is essential for reducing power loss and heat generation in modern electronic systems.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which is crucial for reducing electromagnetic interference (EMI) and optimizing system performance.
  • Power Good Indicator: A built-in 'power good' indicator provides a real-time signal that can be used for sequencing and monitoring the integrity of the power supply.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating and potential damage.

Applications

The versatility of the TPS43061RTET makes it an excellent choice for a variety of applications, such as distributed power systems, telecommunications, networking equipment, industrial systems, and any other application that requires efficient, low-voltage power conversion.

Package and Quality

Packaged in a compact 16-pin QFN (RTE) package, the TPS43061RTET is designed for space-constrained applications. It meets Texas Instruments' rigorous quality standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0894 $50.1456
59+ $1.7144 $101.1496
91+ $1.6608 $151.1328
125+ $1.6073 $200.9125
161+ $1.5537 $250.1457
216+ $1.3930 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess