EN
  • EN
  • DE

TPS43336QDAPRQ1

Part No TPS43336QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 38HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4 V to 40 V
Frequency - Switching 150kHz to 600kHz
Duty Cycle (Max) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-HTSSOP
Win Source Part Number 043296-TPS43336QDAPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43336QDAPRQ1 CAD Model

Description

Overview of TPS43336QDAPRQ1 from Texas Instruments

The TPS43336QDAPRQ1 is a highly sophisticated automotive-grade power management integrated circuit (PMIC) developed by Texas Instruments (TI), tailored for the demanding needs of the automotive industry. This advanced PMIC is designed to provide reliable and efficient power supply solutions for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other electronic control units (ECUs).

Key Features

  • Multi-Output Power Supply: The TPS43336QDAPRQ1 offers a multi-output configuration to power various subsystems, ensuring optimal performance and power distribution within complex automotive electronic systems.
  • High-Voltage Input: This device is capable of handling high input voltage ranges, making it suitable for direct connection to a car's battery, and it can withstand transient voltage spikes typical in automotive environments.
  • Robust Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage from electrical anomalies.
  • Automotive Qualification: The TPS43336QDAPRQ1 is qualified for automotive applications, meeting the stringent AEC-Q100 standards for reliability and performance under extreme conditions.
  • Power Good Output: An integrated power good output signal provides a reliable system status indicator for monitoring the health and proper functioning of the power supply.

Applications

The versatility and robustness of the TPS43336QDAPRQ1 make it an ideal choice for a wide range of automotive applications, including but not limited to:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Telematics and connectivity modules

Conclusion

In conclusion, the TPS43336QDAPRQ1 from Texas Instruments represents a state-of-the-art power management solution for the automotive industry, offering durability, flexibility, and high performance. Its ability to withstand harsh automotive environments, coupled with advanced protection features, ensures reliable operation of critical vehicle systems. Texas Instruments' commitment to quality and automotive industry standards makes the TPS43336QDAPRQ1 a dependable choice for manufacturers looking to enhance the safety and efficiency of their automotive electronics.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3797 $56.2782
13+ $7.6961 $100.0493
21+ $7.4556 $156.5676
28+ $7.2151 $202.0228
36+ $6.9746 $251.0856
48+ $6.2531 $300.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess