EN
  • EN
  • DE

TPS51020DBTRG4

Part No TPS51020DBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL DC/DC SYNC CTRLR 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 4.5 V to 28 V
Number of Outputs 2
Output Voltage 0.9 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 055597-TPS51020DBTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51020DBTRG4 CAD Model

Description

TPS51020DBTRG4 Dual Synchronous Step-Down Controller by Texas Instruments

The TPS51020DBTRG4 is a high-performance, dual synchronous step-down controller from Texas Instruments designed to meet the power management requirements of modern digital circuits. This advanced controller is optimized for notebook and desktop computers, set-top boxes, DVD players, and other polychrome applications that require a compact and efficient power solution.

Key Features:

  • Versatile Power Supply: The TPS51020DBTRG4 supports a wide range of input voltages from 5.5V to 28V, making it suitable for various applications.
  • Dual-Output: It provides two synchronous buck outputs, which are highly efficient and can support high current demands.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 600 kHz, allowing designers to optimize performance for specific applications.
  • Power Good Outputs: Each output has an independent power good signal for easy sequencing and system monitoring.
  • Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the device and the system it powers.

Applications:

  • Notebook Computers
  • Desktop PCs
  • Set-Top Boxes
  • DVD Players
  • Other Multi-Output Power Supplies

Technical Specifications:

The TPS51020DBTRG4 is available in a 30-pin TSSOP (DBT) package that provides a compact footprint while offering excellent thermal performance. The controller integrates all the necessary functions to implement a dual synchronous step-down power converter using external MOSFETs and minimal external components.

Quality and Reliability:

As with all Texas Instruments products, the TPS51020DBTRG4 is manufactured to the highest quality standards, ensuring reliable performance in the most demanding environments. Texas Instruments' commitment to quality makes this controller an ideal choice for critical applications where performance and reliability are paramount.

Conclusion:

With its robust feature set, flexible design options, and proven reliability, the TPS51020DBTRG4 from Texas Instruments represents a premier solution for dual synchronous step-down power conversion. Whether for consumer electronics or industrial applications, this controller is engineered to deliver efficient, reliable power management.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2252 $55.1340
100+ $1.0053 $100.5300
155+ $0.9739 $150.9545
215+ $0.9425 $202.6375
275+ $0.9111 $250.5525
370+ $0.8168 $302.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess