EN
  • EN
  • DE

TPS51100DGQG4

Part No TPS51100DGQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 3A SINK/SOURCE DDR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Converter, DDR
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 1
Output Voltage 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 055598-TPS51100DGQG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51100DGQG4 CAD Model

Description

Product Overview: TPS51100DGQG4

The TPS51100DGQG4 is a high-performance, sink/source double data rate (DDR) Termination Regulator from Texas Instruments, designed to deliver a precision voltage for the termination of DDR SDRAM memory systems. This regulator is optimized for notebook and desktop systems that require a controlled termination voltage to match the DDR memory specification.

Key Features

  • Voltage Regulation: The TPS51100DGQG4 provides a tight output voltage regulation necessary for maintaining system stability and ensuring the reliability of memory termination.
  • Sink/Source Capability: It is capable of both sinking and sourcing current, which is essential for maintaining the proper termination voltage regardless of the transient data line conditions.
  • Power Efficiency: This device is designed for power efficiency, reducing the overall power consumption of the system and enhancing battery life in portable applications.
  • Low Standby Current: The low standby current feature makes it suitable for power-sensitive applications, contributing to the extended battery life of the system.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage from overheating, ensuring long-term reliability and safety.

Applications

The TPS51100DGQG4 is ideal for a variety of applications that require stable and efficient memory termination, including:

  • Notebook Computers
  • Desktop PCs
  • Graphics Cards
  • Server Systems
  • Embedded Computing Systems

Technical Specifications

The device comes in a 10-pin MSOP PowerPAD package and operates over a wide range of supply voltages. It features a junction operating temperature range of -40°C to 85°C, making it suitable for various operating environments.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TPS51100DGQG4 is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest industry standards. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with the design and implementation process.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4913 $51.5865
220+ $0.4603 $101.2660
340+ $0.4447 $151.1980
485+ $0.4136 $200.5960
630+ $0.3981 $250.8030
785+ $0.3825 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,940 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess