EN
  • EN
  • DE

TPS51113DRCRG4

Part No TPS51113DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 72%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Device Package 10-VSON (3x3)
Win Source Part Number 220010-TPS51113DRCRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51113DRCRG4 CAD Model

Description

Overview of Texas Instruments TPS51113DRCRG4

The Texas Instruments TPS51113DRCRG4 is a high-performance, synchronous step-down controller designed for low-voltage power rail applications. It is particularly suitable for powering advanced microprocessors in notebooks, graphics cards, and other portable electronics where efficient power conversion is crucial. This device features an adaptive on-time D-CAP™ control mode, which provides a fast transient response, simplifies circuit design, and supports ceramic output capacitors without an external compensation circuit.

Key Features

  • Input Voltage Range: The TPS51113DRCRG4 operates with an input voltage range of 3 V to 28 V, making it versatile for various power supply configurations.
  • Efficiency: The device's synchronous step-down conversion enables high efficiency, which is essential for extending battery life in portable applications.
  • Output Voltage: It supports an adjustable output voltage from 0.76 V to 5.5 V, allowing it to cater to a wide range of low-voltage power needs.
  • Current Mode Control: The current mode control provides excellent load and line regulation, ensuring stable operation under varying conditions.
  • Protection Features: It includes a range of protection features such as overvoltage, undervoltage lockout, thermal shutdown, and short-circuit protection, enhancing the safety and reliability of the end application.

Applications

The TPS51113DRCRG4 is ideal for powering core voltages of processors and ASICs. Its efficiency and fast transient response make it an excellent choice for:

  • Notebook Computers
  • Graphics Cards
  • Memory Power Supplies
  • Low-Voltage Power Rails in Portable Electronics

Package and Availability

The device is available in a compact 10-pin VSON package, which is suitable for space-constrained applications. The TPS51113DRCRG4's small form factor, combined with its power density, makes it a practical choice for modern electronics where efficiency and size are critical.

As a leading semiconductor product from Texas Instruments, the TPS51113DRCRG4 stands out for its adaptability, efficiency, and robust protection features, making it a top choice for designers looking to create reliable and efficient power management solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $3.7940
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4959 $52.0695
220+ $0.4646 $102.2120
335+ $0.4489 $150.3815
480+ $0.4175 $200.4000
625+ $0.4018 $251.1250
780+ $0.3861 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,150 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess