EN
  • EN
  • DE

TPS51116PWP

Part No TPS51116PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUC CTRL REF20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 033961-TPS51116PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116PWP CAD Model

Description

Product Overview: TPS51116PWP from Texas Instruments

The TPS51116PWP is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is specifically engineered to address the power management requirements of modern computing and consumer electronics. The TPS51116PWP provides a complete power supply for both DDR2, DDR3, DDR3L, and DDR4 Synchronous Dynamic Random-Access Memory (SDRAM), as well as for Low Power Double Data Rate (LPDDR2) memory systems. It is an ideal choice for applications that demand high efficiency, compact design, and reliable performance.

Key Features

  • Integrated Solution: The device integrates a synchronous buck controller (VDDQ), a 2-A sink/source tracking linear regulator (VTT), and a VTTREF buffer. This integration simplifies the design and reduces the component count on the motherboard.
  • Versatility: It supports a wide range of memory standards, making it a versatile choice for various applications.
  • High Efficiency: The TPS51116PWP features a high-efficiency step-down converter that optimizes power consumption, which is crucial for extending battery life in portable devices.
  • Thermal Management: With its thermal shutdown protection, the device ensures reliable operation by preventing overheating.
  • Adjustable Outputs: The output voltages are adjustable, providing flexibility to work with different memory configurations and specifications.
  • Power Good (PGOOD) Output: This signal indicates that the VDDQ and VTT outputs are within their respective operating ranges, providing a reliable startup sequence for the memory system.

Applications

The TPS51116PWP is suitable for a wide array of applications, particularly in areas where efficient memory power management is critical. These include:

  • Notebook and desktop computers
  • Graphics cards
  • Servers and networking equipment
  • Set-top boxes and digital TVs
  • Other computing and consumer electronics

Package and Quality

The TPS51116PWP is offered in a 20-pin HTSSOP (PWP) package, which is designed to optimize board space and ensure a compact footprint. Texas Instruments upholds high-quality standards, and this product is no exception. It is designed to meet stringent industry requirements, ensuring reliability and performance in diverse operating conditions.

Overall, the TPS51116PWP from Texas Instruments stands out as a comprehensive power management solution that enhances the efficiency and stability of memory systems in a wide range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1971 $53.8695
105+ $0.9823 $103.1415
160+ $0.9516 $152.2560
220+ $0.9209 $202.5980
285+ $0.8902 $253.7070
380+ $0.7981 $303.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess