EN
  • EN
  • DE

TPS51116PWPRG4

Part No TPS51116PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR SYNC BUC CTRL REF20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 033963-TPS51116PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51116PWPRG4 CAD Model

Description

Overview of Texas Instruments TPS51116PWPRG4

The TPS51116PWPRG4 from Texas Instruments is a highly integrated synchronous buck controller specifically designed for low-voltage, high-performance DDR2, DDR3, and DDR3L memory power supplies. This advanced power management IC provides a complete power supply solution for DDR memory systems in a wide range of applications including notebooks, desktops, servers, and embedded computing systems.

Key Features

  • Integrated Synchronous Buck Controller: The TPS51116PWPRG4 incorporates a synchronous buck controller, simplifying the design and reducing external component count.
  • VTTREF Buffered Reference: It offers a buffered half VDDQ reference output (VTTREF) that is essential for DDR memory powering, ensuring stable operation and reliable performance.
  • High-Efficiency Operation: The device is optimized for high-efficiency power conversion, which helps to minimize heat generation and improve system reliability.
  • Adaptive On-Time Control: With its adaptive on-time control method, the TPS51116PWPRG4 provides fast transient response, reducing the need for large external components.
  • Power Good (PGOOD) Output: This feature enables system monitoring and sequencing, indicating when the output voltage is within its proper range.
  • Thermal Shutdown Protection: The IC includes over-temperature protection, enhancing system safety by shutting down the operation if the temperature exceeds a predetermined threshold.

Applications

The versatile nature of the TPS51116PWPRG4 makes it suitable for a variety of applications, including:

  • Notebook and Desktop Computers
  • Server Memory Systems
  • Networking Equipment
  • Embedded Computing Platforms

Package and Availability

The TPS51116PWPRG4 is available in a 20-pin HTSSOP (PWP) package, offering a compact footprint for space-constrained applications. The device also supports the use of a thermally enhanced pad for improved thermal performance. Texas Instruments provides comprehensive support for the TPS51116PWPRG4, including technical documentation, reference designs, and simulation tools to facilitate the design-in process and accelerate time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8220 $53.4300
130+ $0.7700 $100.1000
205+ $0.7440 $152.5200
290+ $0.6920 $200.6800
380+ $0.6660 $253.0800
470+ $0.6400 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess