EN
  • EN
  • DE

TPS51117RGYRG4

Part No TPS51117RGYRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 213364-TPS51117RGYRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51117RGYRG4 CAD Model

Description

The TPS51117RGYRG4 is a specialized integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to provide a comprehensive power management solution for a wide range of applications. This particular IC is part of the TPS51117 series, which is known for its synchronous step-down controller functionality, primarily used in the regulation of low-voltage power supplies.

Key Features

  • Efficiency: The TPS51117RGYRG4 offers high efficiency through its synchronous buck controller, which reduces power loss by controlling both the high-side and low-side MOSFETs.
  • Voltage Regulation: This device provides accurate voltage regulation with a 0.7V reference voltage, suitable for low-voltage applications that require precise control.
  • Adaptive On-Time (AOT) Control: The IC incorporates an adaptive on-time control mode that ensures fast transient response and simplifies the circuit design by eliminating the need for external compensation components.
  • Power Saving Modes: It includes both Eco-mode™ and pulse skipping modes for light load efficiency, thereby reducing power consumption when the system is idle or under light load conditions.
  • Protection Features: The TPS51117RGYRG4 is equipped with a comprehensive set of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the safety and longevity of the device.

Applications

The versatility of the TPS51117RGYRG4 makes it suitable for a variety of applications, including:

  • Notebook and Ultrabook™ computers
  • Low-power FPGAs and DSPs
  • Graphics and add-on cards
  • Point-of-load conversions in networking and telecommunication equipment
  • Set-top boxes and other consumer electronics

Technical Specifications

The TPS51117RGYRG4 comes in a compact 14-VQFN (RGY) package and operates within a junction temperature range of -40°C to 150°C. It requires an input voltage between 3V to 28V and supports output currents up to the ampere range specified in the datasheet. The device's switching frequency is programmable and can be set according to the needs of the specific application.

With its combination of efficiency, flexibility, and protective features, the TPS51117RGYRG4 from Texas Instruments stands out as a robust solution for power management requirements in a wide array of electronic systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2838 $51.0840
430+ $0.2328 $100.1040
665+ $0.2256 $150.0240
920+ $0.2183 $200.8360
1,185+ $0.2110 $250.0350
1,590+ $0.1892 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess