EN
  • EN
  • DE
  • IT

TPS51123ARGER

Part No TPS51123ARGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203166-TPS51123ARGER
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
Series D-CAP™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 460kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
Ultra Librarian 3D Model Ultra Librarian TPS51123ARGER CAD Model

Description

Product Overview: TPS51123ARGER

The TPS51123ARGER is a high-performance, dual-synchronous step-down controller designed by Texas Instruments (TI) for low-voltage power supply applications. This versatile component is particularly well-suited for notebook and laptop power supplies, where efficient power conversion is crucial for maximizing battery life and ensuring stable operation.

Key Features

  • Wide Input Voltage Range: The TPS51123ARGER operates with an input voltage range of 5.5 V to 28 V, making it adaptable to various power sources and ensuring compatibility with a broad range of applications.
  • Adaptive On-Time Control: The device uses an adaptive on-time D-CAP™ mode control scheme that provides a fast transient response, which is essential for maintaining voltage stability during sudden load changes.
  • Dual Outputs: It offers two voltage outputs, which are 5-V and 3.3-V LDOs, enabling the powering of multiple components in a system with a single integrated circuit.
  • High Efficiency: The synchronous switch operation of the TPS51123ARGER provides high efficiency at light loads, reducing power loss and heat generation.
  • Protection Features: It includes a range of protection features such as overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal shutdown, ensuring the safety and longevity of both the power supply and the device it powers.

Applications

The TPS51123ARGER is designed for a variety of applications, including:

  • Notebook and laptop computers
  • Ultra-portable devices
  • Netbooks and mobile internet devices
  • Step-down rails for home audio and video equipment

Package and Availability

The component comes in a 24-pin QFN package (ARGER) that is RoHS compliant and designed for easy soldering and heat dissipation. The TPS51123ARGER is available through Texas Instruments and authorized distributors, ensuring reliable delivery and support.

With its advanced features and robust design, the TPS51123ARGER from Texas Instruments stands out as a top choice for designers looking to implement an efficient power management solution in their next-generation electronic devices.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2698 $51.2376
29+ $3.5035 $101.6015
45+ $3.3940 $152.7300
61+ $3.2845 $200.3545
79+ $3.1750 $250.8250
106+ $2.8466 $301.7396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,192 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess