EN
  • EN
  • DE

LTC7801EUFD#PBF

Part No LTC7801EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Duty Cycle 100 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 140 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Supply Current 40 µA
Number of Outputs 1
Number of Pins 24
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1001479-LTC7801EUFD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7801EUFD#PBF CAD Model

Description

Analog Devices Inc. LTC7801EUFD#PBF High Performance Step-Down Switching Regulator Controller

The LTC7801EUFD#PBF from Analog Devices Inc. is a high-performance step-down (buck) switching regulator controller designed to manage power efficiently within a wide range of applications. This advanced controller operates over an input voltage range from 4V to 60V, making it suitable for use in systems with varying supply voltages, including automotive, industrial, and telecommunications equipment.

One of the standout features of the LTC7801EUFD#PBF is its ability to maintain a constant frequency with a phase-lockable frequency of up to 750kHz, allowing for optimization of efficiency, performance, and component size. The device also includes a powerful 1.1Ω on-chip gate drivers, providing the ability to drive large power MOSFETs, which translates to reduced switching losses and improved overall efficiency.

With its current mode operation, the LTC7801EUFD#PBF provides excellent line and load transient response. The controller also includes a differential amplifier for true remote output voltage sensing, which enables accurate voltage regulation directly at the load, regardless of voltage drops in PCB traces or connectors. This feature is critical for applications requiring precise voltage delivery and regulation.

To ensure protection and reliability, the LTC7801EUFD#PBF incorporates a range of safety features such as overvoltage, overcurrent, and over-temperature protection. The adjustable soft-start or tracking functionality allows for a controlled ramp-up of the output voltage, which is essential for preventing inrush current-related issues at startup.

The device is offered in a compact 28-lead 4mm x 5mm QFN package, which is designed to save space on the PCB while still providing excellent thermal performance. The LTC7801EUFD#PBF is a robust and versatile solution for designers looking to create compact, efficient, and reliable power management systems in a variety of demanding environments.

Overall, the LTC7801EUFD#PBF regulator controller from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, suitable for a wide array of high voltage applications where space is at a premium and power delivery needs to be precisely controlled and efficient.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4699 $73.4097
5+ $20.0778 $100.3890
8+ $19.4504 $155.6032
11+ $18.8230 $207.0530
14+ $18.1955 $254.7370
19+ $16.3133 $309.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess