The TPS51124RGE is a high-performance, dual-synchronous step-down controller designed by Texas Instruments, specifically tailored for portable and compact power solutions. This advanced controller is optimized for notebook and ultrabook power management, offering an efficient, space-saving design that meets the rigorous requirements of modern portable electronics.
Key Features
- Wide Input Range: The TPS51124RGE operates with an input voltage range from 5.5V to 28V, making it versatile for various applications and ensuring compatibility with a broad range of power sources.
- Dual-Channel Output: It supports two channels with independent step-down voltage regulation, allowing for simultaneous management of different voltage levels required by the system components.
- Adaptive On-Time Control: The controller utilizes an adaptive on-time D-CAP™ mode control, which facilitates fast transient response and simplifies circuit design by eliminating the need for external compensation.
- High Efficiency: With integrated MOSFET drivers and a low shutdown current, the TPS51124RGE maximizes power efficiency, extending battery life in portable devices.
- Selectable Switching Frequency: The device offers a selectable switching frequency from 200kHz to 600kHz, allowing designers to optimize the performance based on their specific application needs.
Applications
The TPS51124RGE is ideal for a variety of applications that require efficient power distribution and management. It is commonly used in:
- Notebook and Ultrabook Computers
- Netbooks and Tablet PCs
- Portable Instruments
- Step-Down Power Supplies Requiring Dual Outputs
Package and Availability
The TPS51124RGE is available in a compact, 24-pin QFN (RGE) package, ensuring a minimal footprint on the PCB. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS51124RGE into your design projects.