EN
  • EN
  • DE

TPS51125RGE

Part No TPS51125RGE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0929+Rohs
Reference case QFN-24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750291-TPS51125RGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51125RGE CAD Model

Description

Overview of Texas Instruments TPS51125RGE

The Texas Instruments TPS51125RGE is a high-performance, dual-synchronous step-down controller designed for low-voltage power supplies. It is particularly well-suited for portable electronics such as laptops, ultrabooks, and notebooks, where efficient power conversion and small form factor are essential. The TPS51125RGE offers a wide input voltage range and dual outputs with independent enable and soft-start functions, making it a flexible solution for multi-output power systems.

Key Features

  • Wide Input Range: The device operates from a 5.5V to 28V input voltage range, accommodating a variety of power sources.
  • Dual Outputs: It provides two voltage rails with adjustable outputs from 2V to 5.5V, supporting a broad range of applications.
  • Synchronous Buck Converter: The TPS51125RGE employs a synchronous buck topology for improved efficiency by minimizing diode conduction losses.
  • Out-of-Audio™ Operation: It features Texas Instruments' Out-of-Audio™ mode, which eliminates audio-frequency modulation that can interfere with sound quality in audio applications.
  • Power-Saving Modes: The device includes several power-saving modes, such as automatic PFM mode for light-load efficiency and a shutdown mode that reduces quiescent current to a minimum.

Protection Features

  • Overvoltage Protection: The TPS51125RGE is equipped with overvoltage protection to prevent damage to the controller and the load in case of an unexpected voltage spike.
  • Thermal Shutdown: A built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing system reliability.
  • Current Overload Protection: The controller also includes current overload protection to safeguard the device and downstream components during high-current conditions.

Applications

  • Notebook and Ultrabook Computers
  • Netbooks and Mobile Internet Devices
  • Portable Instruments
  • Multi-Output Power Supplies

The TPS51125RGE comes in a 24-pin QFN package, offering a compact solution that is easy to integrate into space-constrained designs. With its comprehensive feature set and robust protection mechanisms, the Texas Instruments TPS51125RGE is an excellent choice for designers looking for a reliable, high-efficiency power management solution.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess