EN
  • EN
  • DE
  • IT

TPS51125RGET

Part No TPS51125RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 5.5 V to 28 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033974-TPS51125RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51125RGET CAD Model

Description

Product Overview: TPS51125RGET by Texas Instruments

The TPS51125RGET is a high-performance, dual-channel synchronous step-down controller from Texas Instruments designed for use in notebook and ultrabook power supplies. It is specifically engineered to provide a comprehensive power management solution for DDR memory power supply, system power supply, and other low-voltage applications that require a high level of efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 5.5 V to 28 V, making it versatile for various system power requirements.
  • Dual-Channel Synchronous Buck Converter: The TPS51125RGET offers two synchronous step-down channels with 180-degree out-of-phase operation, reducing input ripple current and extending battery life.
  • Adaptive On-Time Control: This feature provides a fast transient response and requires no loop compensation, simplifying the design and reducing external component count.
  • Power Saving Modes: It includes both automatic and selectable power-saving modes to improve efficiency at light load conditions, which is critical for battery-powered applications.
  • Integrated MOSFET Drivers: The device has built-in drivers for high-side and low-side N-channel MOSFETs, which help minimize external componentry and board space.
  • Protection Features: The TPS51125RGET is equipped with several protection features, including over-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The TPS51125RGET is ideal for a variety of applications, including:

  • Notebook and Ultrabook Computers
  • DDR Memory Power Supplies
  • Low-Voltage System Power Supplies
  • Embedded Computing Systems

Package and Availability

The device is available in a compact, 24-pin VQFN (RGE) package, which is suitable for space-constrained applications. The TPS51125RGET is also RoHS compliant and is designed to meet the requirements of green energy standards, making it an environmentally friendly choice for power management solutions.

With its combination of efficiency, performance, and protective features, the TPS51125RGET is a reliable choice for designers looking to optimize power in their next-generation portable and low-power designs.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5069 $60.5759
25+ $4.5185 $112.9625
39+ $4.3773 $170.7147
53+ $4.2361 $224.5133
69+ $4.0949 $282.5481
92+ $3.6712 $337.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess