EN
  • EN
  • DE

TPS51212DSCT

Part No TPS51212DSCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description D-CAP Controller, Notebook Power System Voltage Regulator IC 1 Output 10-WSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel(TR)
Applications Controller, Notebook Power System
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.7 V ~ 2.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 10-WFDFN Exposed Pad
Manufacturer Device Package 10-WSON (3x3)
Win Source Part Number 220013-TPS51212DSCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51212DSCT CAD Model

Description

The TPS51212DSCT is a high-performance, single synchronous buck step-down controller from Texas Instruments, designed to provide a cost-effective, efficient power management solution for low-voltage applications. This versatile controller is ideal for powering the latest processors and memory in notebook PCs, ultrabooks, and other portable electronics.

Features

  • Input Voltage Range: The TPS51212DSCT operates with an input voltage range of 3 V to 28 V, accommodating a variety of power sources.
  • Output Voltage: Its output voltage is adjustable and can provide a precisely regulated supply for components that require a stable voltage.
  • Efficiency: The device features high efficiency and fast transient response, ensuring minimal power loss and stable operation under varying load conditions.
  • Adaptive On-Time Control: This controller utilizes an adaptive on-time D-CAP™ mode control that provides a fast transient response and requires no external compensation.
  • Power Saving Modes: It supports multiple power-saving modes, including automatic PFM mode, which helps to improve efficiency at light loads.
  • Protection Features: The TPS51212DSCT includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation.

Applications

  • Notebook PCs
  • Ultrabooks
  • Portable Electronics
  • Graphics Cards
  • Memory Power Supplies

Package and Availability

The TPS51212DSCT is offered in a compact 10-pin SON package, making it suitable for space-constrained applications. Its small footprint, combined with the minimal number of external components required, allows for a simplified and cost-effective design. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design tools to facilitate the integration of the TPS51212DSCT into your projects.

For detailed specifications, pricing, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess