EN
  • EN
  • DE

TPS51218DSCR

Part No TPS51218DSCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 6.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x3)
Win Source Part Number 033986-TPS51218DSCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51218DSCR CAD Model

Description

Product Overview: Texas Instruments TPS51218DSCR

The TPS51218DSCR from Texas Instruments is an advanced single synchronous buck controller that is specifically designed for high-performance portable electronics. This compact, integrated circuit is ideal for managing the power supply in systems that require a low-voltage, high-current output. Its main applications include powering the core voltage of notebook processors, graphics processors, and other memory-related chips.

Key Features

  • Efficiency: The TPS51218DSCR incorporates TI's Eco-mode™, which enhances efficiency at light loads through an automatic transition into a low-consumption mode.
  • Voltage Regulation: It supports a wide range of output voltages, which can be programmed via a VID interface, making it highly adaptable for different processor requirements.
  • Power Good (PGOOD) Indicator: This feature provides a system-ready signal once the output voltage is within the regulation limits, ensuring reliable operation.
  • Protection Features: Includes over-voltage, under-voltage, and over-current protection that safeguards the system from electrical anomalies.
  • Fast Transient Response: The device is designed to react quickly to load changes, maintaining a stable output voltage even under dynamic conditions.

Specifications

  • Input Voltage Range: 3 V to 28 V
  • Output Voltage Range: 0.76 V to 5.5 V
  • Switching Frequency: Adjustable up to 1 MHz
  • Package: 10-pin SON with a PowerPAD™
  • Temperature Range: -40°C to 85°C

Applications

With its versatile and efficient design, the TPS51218DSCR is well-suited for a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Graphics Cards
  • Memory Power Supplies
  • Embedded Systems
  • Networking and Telecommunications Equipment

Overall, the TPS51218DSCR from Texas Instruments is a robust power management solution that offers precision, efficiency, and reliability for demanding electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4131 $51.6375
295+ $0.3390 $100.0050
460+ $0.3284 $151.0640
630+ $0.3178 $200.2140
815+ $0.3072 $250.3680
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess