EN
  • EN
  • DE

TPS51220ARTVR/TPS51220ARTVT

Part No TPS51220ARTVR/TPS51220ARTVT
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165212-TPS51220ARTVR/TPS51220ARTVT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51220ARTVR/TPS51220ARTVT CAD Model

Description

TPS51220ARTVR/TPS51220ARTVT - Dual Synchronous Step-Down Controller by Texas Instruments

The TPS51220ARTVR and TPS51220ARTVT are highly integrated dual synchronous step-down controller ICs designed by Texas Instruments, optimized for notebook and portable power supply applications. These advanced controllers support a wide input voltage range and are capable of providing stable and efficient power to core system components.

Key Features:

  • Wide Input Voltage Range: The TPS51220 series operates efficiently across a broad input voltage range, making it suitable for systems that experience fluctuations in power supply.
  • Dual-Channel Synchronous Buck Converter: It features two synchronous buck channels that provide high efficiency and fast transient response, ensuring reliable performance even under varying load conditions.
  • Adaptive On-Time Control: The adaptive on-time (AOT) control architecture enables quick response to load transients while maintaining a relatively constant switching frequency.
  • Differential Voltage Sensing: Accurate differential voltage sensing for both output channels enhances the regulation precision, which is critical for powering sensitive electronic components.
  • Power Good (PG) Outputs: Each channel has its own power good output to provide system feedback and ensure proper operation before enabling downstream circuits.
  • Overvoltage and Undervoltage Protection: Built-in protection features safeguard the system against abnormal voltage conditions, enhancing overall system reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the controller from overheating, thus protecting the circuitry from thermal damage.
  • Small Form Factor: The TPS51220ARTVR and TPS51220ARTVT are available in small, lead-free packages that are suitable for space-constrained applications.

Applications:

The TPS51220 series is ideal for a variety of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Portable and Battery-Powered Equipment
  • Netbooks and Mobile Internet Devices
  • Point-of-Load Power Supplies

With its advanced features and robust design, the TPS51220ARTVR and TPS51220ARTVT controllers from Texas Instruments are essential components for designers looking to develop efficient, reliable, and compact power supply solutions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0263 $51.3150
105+ $0.9614 $100.9470
165+ $0.9289 $153.2685
235+ $0.8640 $203.0400
305+ $0.8315 $253.6075
380+ $0.7990 $303.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,003 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess