EN
  • EN
  • DE

AD5669RARUZ-1

Part No AD5669RARUZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 8 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 8
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD5669
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5669RARUZ-1,2156-AD5669RARUZ-1,AD5669RARUZ1,ANAANAAD5669RARUZ-1
Standard Package 1
Win Source Part Number 1323099-AD5669RARUZ-1
Ultra Librarian 3D Model Ultra Librarian AD5669RARUZ-1 CAD Model

Description

Product Overview: AD5669RARUZ-1 from Analog Devices Inc.

The AD5669RARUZ-1, manufactured by Analog Devices Inc., is a highly integrated digital-to-analog converter (DAC) that offers exceptional performance in a compact package. Designed for precision applications, this device is part of Analog Devices' nanoDAC series, which is renowned for its small size and high accuracy. The AD5669RARUZ-1 is an ideal solution for various applications, including process control, data acquisition systems, and digital gain and offset adjustment.

This 16-bit DAC features eight channels and operates from a single 2.7V to 5.5V supply, making it versatile for both portable and stationary applications. Its internal reference has a 2.5V output, which provides an excellent precision reference voltage, thus eliminating the need for external components and simplifying the design process. The reference is also buffered internally to ensure stability and low noise performance.

The AD5669RARUZ-1 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its interface is I2C-compatible, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) operation modes, which provides flexibility in communication with microcontrollers or digital signal processors.

Key features of the AD5669RARUZ-1 include:

  • 16-bit resolution and monotonicity, ensuring high precision in output.
  • Low power consumption, with a typical 4μA shutdown current, which is ideal for battery-powered devices.
  • On-chip output amplifier with rail-to-rail operation, allowing for a wide dynamic range.
  • Power-on reset to zero volts and a clear function to user-defined codes, offering ease of initialization.
  • Integrated thermal shutdown feature, which protects the device from overheating.

In summary, the AD5669RARUZ-1 from Analog Devices Inc. is a feature-rich, multi-channel DAC that offers excellent accuracy and stability, making it a top choice for designers who require high-performance analog output in a small footprint. Whether it's for industrial, medical, or communication systems, this DAC provides a reliable and efficient solution for converting digital signals to precise analog voltages.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess