EN
  • EN
  • DE

TPS51220ARTVT

Part No TPS51220ARTVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DCDC CTRLR BUCK ADJ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.5 V to 32 V
Number of Outputs 2
Output Voltage 1 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 133405-TPS51220ARTVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51220ARTVT CAD Model

Description

Introducing the TPS51220ARTVT from Texas Instruments

The TPS51220ARTVT is a state-of-the-art, dual-synchronous step-down controller from Texas Instruments, designed specifically for battery-powered and low-voltage applications. This advanced controller integrates a range of features to deliver high performance, efficiency, and reliability in a compact form factor, making it an ideal choice for powering the latest generation of notebooks, ultrabooks, and other portable electronics.

Key Features

  • Wide Input Voltage Range: The TPS51220ARTVT supports an input voltage range of 3 V to 28 V, accommodating a variety of power sources and ensuring compatibility with a broad range of applications.
  • Dual-Channel Operation: With two synchronous buck channels, the device can efficiently manage power distribution to multiple subsystems, optimizing performance and extending battery life.
  • Adaptive On-Time Control: The controller employs an advanced control method that allows for fast transient response, reducing the need for large output capacitors and saving valuable board space.
  • High Efficiency: The TPS51220ARTVT boasts high efficiency across a wide load range, thanks to its low RDS(on) integrated MOSFETs and optimized gate drive design.
  • Power Saving Modes: It features selectable operating modes, including Auto-Skip Eco-mode™, which enhances light-load efficiency, making it an energy-conscious choice.
  • Comprehensive Protection: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the system's safety and longevity.

Applications

The TPS51220ARTVT is versatile and can be used in a wide array of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Netbooks and Portable Gaming Devices
  • DC-DC Power Modules
  • Embedded Systems

With its compact QFN package and integrated features, the TPS51220ARTVT minimizes external component count, reducing design complexity and time to market for product developers. Its robust design and flexible operation make it a go-to solution for designers looking to optimize power management in portable and space-constrained applications.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0071 $50.3550
110+ $0.9434 $103.7740
165+ $0.9115 $150.3975
240+ $0.8478 $203.4720
310+ $0.8159 $252.9290
385+ $0.7841 $301.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess