EN
  • EN
  • DE

TPS51313DRCT

Part No TPS51313DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10VSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.3V
Current - Output 3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS51313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39625-2,296-39625-1,-296-39625-1-ND,296-39625-6,2156-TPS51313DRCT,TPS51313DRCT-ND,TEXTISTPS51313DRCT
Standard Package 250
Win Source Part Number 1100932-TPS51313DRCT
Ultra Librarian 3D Model Ultra Librarian TPS51313DRCT CAD Model

Description

Overview of Texas Instruments TPS51313DRCT

The Texas Instruments TPS51313DRCT is a high-performance, synchronous step-down converter integrated with a range of features that make it an ideal choice for powering core voltages of high-end processors. Designed with advanced technology, this component ensures efficient power management and is suitable for applications in computing, networking, and telecommunication systems.

Key Features

  • Efficient Power Conversion: The TPS51313DRCT offers a high level of power efficiency, which is crucial for maintaining thermal performance and energy savings in system designs.
  • Adjustable Voltage: It provides an adjustable output voltage that can be finely tuned to meet the specific requirements of the load, ensuring optimal performance.
  • Fast Transient Response: The device is engineered to offer a fast transient response, which helps in maintaining output voltage stability during sudden load changes.
  • Integrated MOSFETs: With its integrated high-side and low-side MOSFETs, the TPS51313DRCT reduces external component count, which can lead to a reduction in overall solution size and cost.
  • Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The versatility of the TPS51313DRCT makes it suitable for a wide array of applications, including:

  • High-performance computing systems
  • Networking and communication infrastructure
  • Graphics cards and gaming consoles
  • Server and enterprise solutions

Technical Specifications

  • Output Voltage Range: Adjustable to meet the needs of the application.
  • Switching Frequency: High-frequency operation for a compact power supply design.
  • Package: The device comes in a compact 10-pin SON package, which is ideal for space-constrained applications.

The TPS51313DRCT from Texas Instruments is a robust and efficient solution for modern electronic systems requiring precise voltage regulation and power management. Its advanced features and protections ensure that it can meet the rigorous demands of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4531 $51.6248
19+ $5.2948 $100.6012
30+ $5.1294 $153.8820
41+ $4.9639 $203.5199
53+ $4.7984 $254.3152
70+ $4.3021 $301.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess