EN
  • EN
  • DE

TPS51317RGBT

Part No TPS51317RGBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 2V
Output Current 6A
Frequency - Switching 800kHz, 1MHz, 1.2MHz, 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4)
Win Source Part Number 034000-TPS51317RGBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51317RGBT CAD Model

Description

The TPS51317RGBT is a high-performance, synchronous buck converter integrated circuit (IC) from Texas Instruments, designed to deliver precise voltage regulation for a variety of applications. This advanced power management chip offers a compact solution for systems requiring efficient voltage conversion and power distribution.

Key Features

  • Input Voltage Range: The IC supports a wide input voltage range, making it versatile for various system voltages.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, providing flexibility for different power requirements.
  • High Efficiency: The TPS51317RGBT is designed for high efficiency, which is crucial for reducing heat and improving system performance.
  • Integrated MOSFETs: With integrated high-side and low-side MOSFETs, this IC reduces external component count, saving space and cost.
  • Protection Features: It includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure reliable operation under various conditions.
  • Power Good (PG) Signal: The inclusion of a power good signal provides a system-level indication of the output voltage status.
  • Small Footprint: The TPS51317RGBT comes in a compact QFN package, ideal for space-constrained applications.

Applications

Designed to cater to a wide range of applications, the TPS51317RGBT is particularly suited for use in computing systems, networking equipment, storage systems, and other electronic devices that require stable and efficient power supply. Its robust design ensures that it can meet the stringent requirements of modern electronic systems.

Technical Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number TPS51317RGBT
Output Configuration Single
Output Type Adjustable
Package / Case 16-VQFN (3.5x3.5)

The TPS51317RGBT by Texas Instruments represents a reliable and efficient solution for your power management needs, ensuring your devices operate with stable power while maintaining high performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8674 $54.9392
18+ $5.6348 $101.4264
28+ $5.4588 $152.8464
38+ $5.2827 $200.7426
49+ $5.1066 $250.2234
66+ $4.5783 $302.1678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess