EN
  • EN
  • DE

TPS51367RVET

Part No TPS51367RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 22-V Input, 12-A Integrated FET Converter With Ultra-Low Quiescent
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 22V
Output Voltage 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Output Voltage MAX 2V
Output Current 12A
Frequency - Switching 400kHz, 800kHz
Synchronous Rectifier Yes
Operating Temperature Range -10°C ~ 85°C (TA)
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1272520-TPS51367RVET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51367
Introduction Date March 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51367RVET CAD Model

Description

Introducing the TPS51367RVET from Texas Instruments

The TPS51367RVET is a high-performance, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to efficiently convert a higher input voltage into a lower output voltage with exceptional accuracy and stability. It's a key component for powering modern electronic devices that require a reliable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The TPS51367RVET operates with an input voltage range from 4.5V to 28V, making it suitable for a variety of applications that require different input voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5.5V to meet the requirements of the target application, providing flexibility and precision in power supply design.
  • High Efficiency: With its synchronous step-down technology, this converter offers high efficiency, which is critical for reducing thermal stress and improving system performance.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and helps in achieving high efficiency across a wide load range.
  • Protection Features: The device includes a range of built-in protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Small Footprint: Available in a compact 3.5mm x 3.5mm QFN package, the TPS51367RVET saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS51367RVET is versatile and can be used in a wide array of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunications Equipment
  • Set-Top Boxes and Digital TVs
  • Point-of-Load Conversions from a 5V or 12V Rail

Whether you're designing the power architecture for consumer electronics or industrial systems, the TPS51367RVET offers a compact, efficient, and reliable solution that meets the stringent requirements of modern power management. Texas Instruments' commitment to quality and performance is evident in this state-of-the-art voltage converter, making it an excellent choice for your next design project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1108 $55.5400
110+ $0.9114 $100.2540
170+ $0.8829 $150.0930
235+ $0.8544 $200.7840
305+ $0.8260 $251.9300
410+ $0.7405 $303.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess