EN
  • EN
  • DE

TPS51462RGET

Part No TPS51462RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Output Current 6A
Frequency - Switching 700kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034006-TPS51462RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51462RGET CAD Model

Description

The TPS51462RGET is a highly efficient, synchronous buck converter from Texas Instruments, designed to meet the rigorous power supply requirements of modern electronic equipment. This advanced power solution integrates a plethora of features within its compact QFN-24 package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS51462RGET operates over a broad input voltage range from 4.5V to 18V, accommodating various power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5.5V, which allows for precise voltage regulation tailored to the specific needs of the load.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs enhances efficiency and reduces external component count, contributing to a more compact design footprint.
  • High Efficiency: With its advanced control techniques and integrated FETs, the TPS51462RGET achieves excellent conversion efficiency, minimizing power loss and heat generation.
  • Programmable Switching Frequency: The device offers a programmable switching frequency ranging from 300 kHz to 2.2 MHz, allowing designers to optimize performance for their specific application.
  • Power Good (PG) Output: The Power Good signal provides a real-time indication of the output voltage status, which is crucial for power sequencing and system reliability.
  • Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections to safeguard the device and the system under extreme conditions.

Applications

The TPS51462RGET is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunication Equipment
  • Servers and Storage Systems
  • Graphics Cards and Gaming Consoles

Conclusion

With its comprehensive feature set and compact design, the TPS51462RGET from Texas Instruments stands out as a powerful and versatile solution for DC/DC conversion in high-performance electronics. Its ability to deliver precise voltage regulation with high efficiency makes it an excellent choice for designers looking to optimize power management in their next-generation devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8122 $54.4976
18+ $5.5895 $100.6110
28+ $5.4149 $151.6172
39+ $5.2402 $204.3678
50+ $5.0655 $253.2750
67+ $4.5415 $304.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess