EN
  • EN
  • DE

TPS51610RHBT

Part No TPS51610RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP SYNC BUCK CTRLR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 034015-TPS51610RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51610RHBT CAD Model

Description

The TPS51610RHBT is a sophisticated, integrated synchronous buck controller from Texas Instruments, designed to cater to the demanding power management requirements of modern microprocessors, particularly in the realm of computing and high-performance data processing applications.

Key Features

  • Advanced Power Management: It incorporates TI's proprietary D-CAP+™ control topology, which allows for fast transient response, essential for maintaining stable voltages during sudden changes in load. This ensures reliable performance and extends the life of the processor.
  • High Efficiency: The device is capable of driving N-Channel MOSFETs, optimizing power conversion efficiency and reducing heat generation, which is crucial for maintaining system stability and longevity.
  • Versatility: With a wide input voltage range, the TPS51610RHBT can support various power sources, making it a versatile choice for different system architectures.
  • Programmable Features: It includes programmable functions such as operating frequency, soft-start, power-good, and voltage offset, enabling designers to tailor the power supply to the specific needs of their application.

Applications

The TPS51610RHBT is well-suited for a broad array of applications, including but not limited to:

  • Notebook and desktop computers
  • Graphics cards
  • Servers and workstations
  • High-performance computing systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS51610RHBT is no exception. It is designed to meet the rigorous standards of the industry, ensuring both reliability and performance. The device is available in a 32-pin VQFN package and is specified for operation over the ambient temperature range of -40°C to 85°C, making it suitable for use in a wide range of environmental conditions.

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 28V Output Voltage Range 0.6V to 5.5V Switching Frequency Up to 1.5MHz Operating Temperature -40°C to 85°C Package 32-pin VQFN

For more detailed information, refer to the TPS51610RHBT datasheet and user guides available on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3449 $50.7592
20+ $5.2061 $104.1220
30+ $5.0434 $151.3020
41+ $4.8807 $200.1087
53+ $4.7181 $250.0593
71+ $4.2300 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,345 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess