EN
  • EN
  • DE

TPS51611RHBR

Part No TPS51611RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6.5
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 034016-TPS51611RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51611RHBR CAD Model

Description

Product Overview: TPS51611RHBR

The TPS51611RHBR is a high-performance, fully integrated synchronous buck controller from Texas Instruments, designed to meet the demanding power supply requirements of modern microprocessors, particularly in the computing and server industry. Its advanced design and cutting-edge technology ensure efficient power management and reliable operation for critical applications.

Key Features

  • Voltage Regulation: The TPS51611RHBR provides precise voltage regulation with a differential remote voltage sensing feature that compensates for IR drops, ensuring the voltage at the load is accurately maintained.
  • Adaptive Control: It employs D-CAP™/D-CAP2™ mode control for fast transient response, which is essential for maintaining stability and performance under varying load conditions.
  • Efficiency: The device is designed for high efficiency across a wide load range, making it suitable for systems that require low power consumption in both active and standby states.
  • Power Saving: It includes a selectable SKIP mode that enhances light-load efficiency, providing additional power savings when the system is not under heavy use.
  • Thermal Management: The TPS51611RHBR is equipped with an integrated driver and MOSFETs, ensuring optimal thermal performance and reducing the need for external components.
  • Protection Features: Comprehensive protection features include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against various fault conditions.

Applications

The TPS51611RHBR is ideal for powering high-performance CPUs, GPUs, memory, and other digital core supplies in applications such as:

  • Desktop and Notebook Computers
  • Workstations and Servers
  • Graphics and Gaming Consoles
  • Networking and Telecommunication Equipment

Package and Availability

The device comes in a compact 32-pin VQFN package with a 5x5 mm footprint, providing a space-saving solution for densely packed PCBs. The TPS51611RHBR is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance. It is available for order through Texas Instruments' official distributors and online store, ensuring easy access for designers and manufacturers worldwide.

With its robust feature set and versatile applications, the TPS51611RHBR stands out as a top choice for engineers looking to optimize power efficiency and performance in their next-generation computing systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2771 $51.0840
100+ $1.0479 $104.7900
150+ $1.0152 $152.2800
205+ $0.9824 $201.3920
265+ $0.9497 $251.6705
355+ $0.8514 $302.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess