The TPS51620RHARG4 is a highly sophisticated, dual-channel synchronous step-down controller from Texas Instruments, designed specifically for high-performance portable applications. This advanced power management integrated circuit (IC) is tailored to meet the stringent power requirements of modern mobile processors, including those used in laptops, ultrabooks, and other portable devices.
Key Features:
- Advanced Power Control: With its integrated SMARTREFLEX™ technology, the TPS51620RHARG4 is capable of dynamic voltage scaling, allowing for optimized power efficiency and battery life.
- Dual-Phase Operation: The controller operates in a 2-phase configuration, providing high power output with excellent thermal performance, reducing the need for bulky heatsinks.
- High-Efficiency: Designed for efficiency, the TPS51620RHARG4 supports high switching frequencies up to 1MHz, enabling the use of small, low-profile inductors and capacitors to minimize board space.
- Adaptive On-Time (AOT) Control: This feature allows for fast transient response, which is critical for maintaining stable voltages during sudden changes in load.
- Power State Indicator: The IC includes a PGOOD (Power Good) output to provide system feedback on the status of the voltage rails, ensuring reliable operation.
Technical Specifications:
- Input Voltage Range: 3 V to 28 V
- Output Voltage Range: Adjustable down to 0.5 V
- Integrated MOSFET Drivers: Yes
- Packaging: 40-VQFN
- Temperature Range: -40°C to 85°C
- RoHS Compliant: Yes
The TPS51620RHARG4 is available in a 40-VQFN (RHA) package, which is highly suitable for compact designs, and it operates over an ambient temperature range of -40°C to 85°C. Its RoHS compliance ensures that it meets the latest environmental standards, making it a responsible choice for designers who are conscious about the environmental impact of their products.
Whether you're developing a new portable device or looking to upgrade an existing design, the TPS51620RHARG4 from Texas Instruments provides the efficiency, flexibility, and reliability needed to power today's most demanding mobile processors.