EN
  • EN
  • DE

TPS51622RSMR

Part No TPS51622RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 213369-TPS51622RSMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51622RSMR CAD Model

Description

Overview of Texas Instruments TPS51622RSMR

The TPS51622RSMR is a state-of-the-art, dual synchronous step-down controller designed by Texas Instruments (TI) to meet the rigorous power requirements of modern computing applications. This advanced controller is specifically tailored for performance-intensive platforms such as notebooks, ultrabooks, and other portable electronics that demand efficient power management solutions.

Key Features and Benefits

  • Efficiency: The TPS51622RSMR is optimized for high-efficiency operation, which is critical for extending battery life in portable devices. It utilizes TI's innovative Eco-mode™ technology to reduce power consumption at light loads.
  • Versatility: This controller supports multiple power states, which allows it to adapt to varying performance demands, thereby ensuring optimal power delivery across different usage scenarios.
  • Advanced Power Management: With integrated D-CAP2™ mode control, the TPS51622RSMR provides a fast transient response, which is essential for maintaining stability and performance during sudden changes in load.
  • Integration: The device integrates all the necessary functions for a complete power solution, including MOSFET drivers and a bootstrap diode, which simplifies the design process and reduces external component count.
  • Protection Features: It includes an array of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications

The TPS51622RSMR is ideal for powering the core voltage of multicore processors and is capable of driving two synchronous-rectified buck channels with excellent cross-regulation. It is commonly used in:

  • Notebook and Ultrabook Computers
  • Portable Gaming Consoles
  • Networking and Telecommunication Devices
  • Other Portable Electronics Requiring Efficient Power Solutions

Technical Specifications

The device operates over a wide input voltage range and is designed to support a variety of output voltages, which are programmable via an external voltage divider. The TPS51622RSMR comes in a compact QFN package, which is well-suited for space-constrained applications.

Conclusion

The TPS51622RSMR from Texas Instruments represents a blend of efficiency, versatility, and advanced technology, making it an excellent choice for designers looking to enhance the power management system of their high-performance portable devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6760 $50.8440
46+ $2.1957 $101.0022
71+ $2.1271 $151.0241
98+ $2.0585 $201.7330
126+ $1.9899 $250.7274
169+ $1.7840 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess