EN
  • EN
  • DE

TPS51632RSMT

Part No TPS51632RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, NVIDIA Tegra
Voltage - Input 2.5 V to 24 V
Number of Outputs 1
Output Voltage 0.5 V to 1.52 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 034021-TPS51632RSMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51632RSMT CAD Model

Description

The TPS51632RSMT is a highly sophisticated step-down controller from Texas Instruments, designed for high-performance applications that require efficient power management. This advanced component is part of Texas Instruments' extensive range of power management solutions and is tailored to meet the rigorous demands of modern electronics.

Key Features

  • Integrated MOSFET Drivers: The TPS51632RSMT comes with built-in drivers for high-side and low-side MOSFETs, which simplifies the design and reduces external component count.
  • High Efficiency: With its adaptive on-time D-CAP2™ mode control, the device ensures high efficiency across a wide load range, making it ideal for battery-operated devices.
  • Adjustable Voltage: The output voltage is adjustable, enabling a wide range of applications and the ability to fine-tune performance for specific requirements.
  • Robust Protection Features: It includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the longevity and reliability of the application.

Applications

The TPS51632RSMT is versatile and can be used in a variety of applications. It is particularly well-suited for powering the latest processors, including:

  • Notebook Computers
  • Graphics Cards
  • Memory Power Supplies
  • Other Embedded Systems with High-Performance Power Requirements

Technical Specifications

Some of the technical specifications of the TPS51632RSMT include:

  • Input Voltage Range: 3.0 V to 28 V
  • Output Voltage Range: 0.6 V to 5.5 V
  • Switching Frequency: Programmable from 300 kHz to 1 MHz
  • Package: 32-pin QFN (RSMT)

Design Flexibility

Designers can take advantage of the TPS51632RSMT's flexibility. Its programmable switching frequency and support for ceramic output capacitors make it an excellent choice for compact and noise-sensitive designs. Additionally, its Eco-mode™ operation enables light-load efficiency, which is crucial for battery life extension in portable applications.

Conclusion

Overall, the TPS51632RSMT from Texas Instruments represents a blend of performance, efficiency, and reliability. It is an ideal choice for engineers looking to create sophisticated power solutions for their high-performance computing and graphic applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0741 $54.6669
21+ $4.9838 $104.6598
32+ $4.8281 $154.4992
43+ $4.6724 $200.9132
56+ $4.5166 $252.9296
75+ $4.0494 $303.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,428 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess