The TPS51728RHAR is a sophisticated dual-channel, synchronous step-down controller from Texas Instruments, designed to efficiently manage power requirements for modern microprocessors in portable and desktop applications. This voltage regulator is part of Texas Instruments' extensive portfolio of power management solutions, providing reliable and high-performance regulation for a variety of electronic devices.
Key Features
- High Efficiency: With its synchronous step-down design, the TPS51728RHAR is capable of delivering high efficiency across a wide range of load conditions, ensuring optimal power consumption and heat dissipation.
- Dual-Channel Output: It offers two voltage rails that can be dynamically adjusted, making it a versatile solution for systems requiring multiple regulated outputs.
- Advanced Power Management: The device includes features such as Power Good indicators, soft-start, and overvoltage protection, enhancing system stability and reliability.
- Adjustable Switching Frequency: The TPS51728RHAR allows designers to select the switching frequency, providing flexibility to optimize for efficiency or component size.
- Small Footprint: Housed in a 32-pin VQFN (RHA) package, the product is designed for space-constrained applications, maintaining a small footprint without compromising performance.
Applications
The TPS51728RHAR is suitable for a broad range of applications, including but not limited to:
- Notebook and Ultrabook Computers
- Desktop and Workstation Power Supplies
- Netbooks and Portable Electronics
- Graphics Cards and Gaming Consoles
- Embedded Systems
Technical Specifications
- Input Voltage Range: 3 V to 28 V
- Output Voltage Range: 0.5 V to 5.5 V
- Output Current: Up to 20 A per channel
- Switching Frequency: 300 kHz to 2.2 MHz (adjustable)
- Operating Temperature Range: -40°C to 85°C
- Package: 32-pin VQFN (RHA)
The TPS51728RHAR from Texas Instruments is an exemplary solution for designers looking to enhance the efficiency and performance of their power supply designs. With its dual output capability, comprehensive protection features, and flexible design options, it stands as a robust choice for a multitude of power regulation needs.