EN
  • EN
  • DE
  • IT

TPS53125

Part No TPS53125
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272535-TPS53125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53125 CAD Model

Description

The TPS53125 from Texas Instruments is a highly efficient, dual-channel, synchronous step-down switching regulator designed for use in various applications, including notebooks, ultrabooks, and other portable electronics. This advanced power management IC is engineered to provide a compact and highly integrated solution for systems requiring low power consumption and minimal space.

Key Features

  • Wide Input Voltage Range: The TPS53125 operates from a 3V to 28V input voltage range, making it suitable for systems powered by multi-cell batteries or 12V and 19V power rails.
  • Adjustable Output Voltage: This regulator supports an adjustable output voltage range from 0.8V to 5.5V, providing the flexibility needed to power a wide array of components.
  • Dual-Channel Output: The device includes two PWM-controlled output channels with integrated high-side and low-side MOSFETs, ensuring efficient power conversion and distribution.
  • High Efficiency: The TPS53125 is designed for high efficiency across a wide load range, which is critical for extending battery life in portable applications.
  • Power Save Mode: It features a Power Save Mode that enhances efficiency at light loads, further reducing power consumption when full power is not required.
  • Protection Features: The device includes a comprehensive set of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The TPS53125 is ideal for powering core voltages, I/Os, memory, and other system voltages in portable electronics. Its compact size and high level of integration make it particularly well-suited for space-constrained applications.

Package and Availability

The TPS53125 is available in a 24-pin QFN package, which offers a small footprint and excellent thermal performance. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments TPS53125 product page.

You May Also Be Interested in

KOA Speer
RESISTOR
Need more? Email Us
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
AVAGO TECHNOLOGIES LIMITED
Lowest to $0.6891
Omron
Lowest to $1.3554
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
Texas Instruments
Lowest to $14.4776
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess