EN
  • EN
  • DE

ACPL-247-500E(TLP291-4

Part No ACPL-247-500E(TLP291-4
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
RoHS State Request Verification
Win Source Part Number 759051-ACPL-247-500E(TLP291-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-247-500E(TLP291-4 CAD Model

Description

The Avago Technologies ACPL-247-500E is a quad-channel optocoupler in a surface mount package. It offers electrical isolation between input and output circuits, safeguarding sensitive components from high voltage transients and noise. It is equivalent to TLP291-4.

Applications:

  • Industrial Automation: Used to isolate control signals between different sections of industrial machinery, preventing ground loops and protecting sensitive control circuitry.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, ensuring safety and preventing the transmission of noise.
  • Digital Logic Isolation: Isolates digital logic circuits, such as microcontrollers and FPGAs, from high-voltage or noisy environments.
  • Motor Control: Used in motor control circuits to isolate the control signals from the high-voltage power stages.

Features:

  • Quad-Channel: Contains four independent optocoupler channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage, typically in the kilovolt range, providing robust electrical isolation.
  • Surface Mount Package: Designed for surface mount assembly, enabling compact and efficient board layouts.
  • CTR (Current Transfer Ratio): 50-600%
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuitry from high-voltage transients and noise.
  • Improved System Reliability: Enhances system reliability by isolating different sections of the circuit.
  • Compact Design: Surface mount package allows for compact and efficient board layouts.
  • Simplified Circuit Design: Integrates four optocoupler channels into a single package, simplifying circuit design and reducing component count.

Additional Details:

The ACPL-247-500E consists of an LED and a phototransistor within each channel. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The optocoupler is commonly used to transmit digital signals or analog signals with a modulation technique. Proper PCB layout is essential to maximize isolation performance. Keep input and output traces separated as much as possible to avoid capacitive coupling. The operating temperature range and maximum ratings specified in the datasheet must be strictly adhered to for reliable operation.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6389 $51.1120
170+ $0.5985 $101.7450
260+ $0.5783 $150.3580
375+ $0.5379 $201.7125
485+ $0.5176 $251.0360
605+ $0.4974 $300.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess