EN
  • EN
  • DE
  • IT

TPS53126PW

Part No TPS53126PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS | IC REG CTRLR BUCK 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5V ~ 24V
Switching Frequency 350kHz, 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number TPS53126
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1272538-TPS53126PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53126PW CAD Model

Description

The TPS53126PW is a cutting-edge, dual synchronous step-down controller designed by Texas Instruments for modern, high-performance applications. This advanced controller is specifically tailored to deliver efficient, reliable power conversion in systems requiring low output voltages and high current outputs. The TPS53126PW is housed in a 24-pin TSSOP package, making it a compact solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS53126PW operates with an input voltage range from 4.5V to 28V, making it versatile for various supply voltages.
  • Dual Output Channels: It provides two synchronous buck channels, allowing for simultaneous management of multiple power rails with high efficiency.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 2.2MHz, enabling optimization for efficiency or component size.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side N-channel MOSFETs, reducing external component count.
  • Power Good Indicators: Each channel has an independent power good indicator, providing real-time feedback on the status of each output voltage.

Applications

The TPS53126PW is an ideal power management solution for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunications Equipment
  • Set-Top Boxes and Digital TVs
  • Other Portable Electronics

Performance and Protection

With its advanced control features, the TPS53126PW ensures stable and efficient operation. It includes soft-start capability to prevent inrush current during startup, and it offers overvoltage, undervoltage, and overcurrent protection to safeguard the system under abnormal conditions. Additionally, the device's thermal shutdown feature provides additional protection against overheating.

The TPS53126PW from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3649 $57.2033
41+ $2.7610 $113.2010
63+ $2.6748 $168.5124
87+ $2.5884 $225.1908
112+ $2.5022 $280.2464
150+ $2.2434 $336.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess