EN
  • EN
  • DE

XCP1203D60R2

Part No XCP1203D60R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number XCP1203
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 409362-XCP1203D60R2
Ultra Librarian 3D Model Ultra Librarian XCP1203D60R2 CAD Model

Description

Introducing the XCP1203D60R2 by ON Semiconductor

ON Semiconductor's XCP1203D60R2 is a state-of-the-art power management integrated circuit designed to cater to a wide range of applications requiring efficient power conversion and distribution. This innovative product is part of ON Semiconductor's extensive portfolio of energy-efficient solutions, aimed at enabling the next generation of electronic devices with exceptional performance and reliability.

Key Features

  • High Efficiency: The XCP1203D60R2 boasts a high level of energy efficiency, which helps reduce power loss and improves the overall performance of the end application.
  • Compact Design: With a space-saving footprint, this IC is ideal for designs where board space is at a premium, without compromising on power or performance.
  • Robust Thermal Management: ON Semiconductor has engineered the XCP1203D60R2 with advanced thermal management capabilities, ensuring reliable operation even under high power conditions or in temperature-sensitive applications.
  • Versatile Applications: This product is well-suited for a variety of applications, including consumer electronics, automotive systems, industrial controls, and power supply modules.

Product Specifications

  • Model: XCP1203D60R2
  • Manufacturer: ON Semiconductor
  • Output Voltage: Customizable to meet the specific needs of the application.
  • Current Rating: Capable of delivering substantial current for high-demand applications.
  • Package: Available in a robust and reliable package, ensuring long-term durability.
  • Quality Assurance: ON Semiconductor's commitment to quality means the XCP1203D60R2 is manufactured to the highest industry standards, ensuring peace of mind for designers and end-users alike.

Applications

The versatile nature of the XCP1203D60R2 makes it an ideal choice for a broad array of electronic applications. From powering complex automotive electronics to managing power in portable devices, this IC can be integrated into numerous systems to provide efficient and reliable power management. Its robust design also makes it suitable for industrial environments where reliability and efficiency are paramount.

With ON Semiconductor's XCP1203D60R2, engineers and designers now have access to a power management solution that delivers both performance and reliability, backed by the trusted name of ON Semiconductor. Whether for new designs or upgrading existing systems, the XCP1203D60R2 is a smart choice for those who demand the best in power management technology.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess