EN
  • EN
  • DE

TPS71933-28DRVT

Part No TPS71933-28DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.8V 0.2A 6SON / LDO Regulator Pos 2.8V3.3V 0.2A/0.2A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6.5V
Output Voltage 3.3V, 2.8V
Voltage Dropout (Maximum) 0.4V @ 200mA, 0.4V @ 200mA
Output Current 200mA
Operating Supply Current 160μA ~ 250μA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 798156-TPS71933-28DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71933
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS71933-28DRVT CAD Model

Description

The TPS71933-28DRVT is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments. This high-performance component is specifically engineered to provide a stable and reliable power supply in a wide range of electronic applications. With its advanced features and compact design, the TPS71933-28DRVT is an ideal choice for designers looking to enhance the efficiency and longevity of their electronic systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronics that require a precise voltage level for optimal operation.
  • High Accuracy: The TPS71933-28DRVT offers excellent load and line regulation, ensuring a consistent output even under varying input conditions and load demands.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain its output voltage even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Power Supply Rejection Ratio (PSRR): With an outstanding PSRR, this IC effectively filters out unwanted noise and fluctuations from the power supply, delivering a clean and stable voltage to the load.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus ensuring safety and reliability under high-temperature operating conditions.
  • Low Quiescent Current: The TPS71933-28DRVT is designed for low quiescent current, making it suitable for battery-powered devices where power conservation is critical.

Applications

The versatility of the TPS71933-28DRVT allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontrollers and digital systems
  • Wireless communication equipment
  • Medical devices and healthcare equipment
  • Automotive electronics

Package and Availability

The TPS71933-28DRVT comes in a small, leadless SON-6 package, which is designed for space-constrained applications. Its compact footprint allows for integration into various designs without compromising performance. The device is available for order through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6756 $50.8364
46+ $2.1954 $100.9884
71+ $2.1268 $151.0028
98+ $2.0582 $201.7036
126+ $1.9896 $250.6896
169+ $1.7838 $301.4622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess