EN
  • EN
  • DE

RN5RZ44BA

Part No RN5RZ44BA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297639-RN5RZ44BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ44BA CAD Model

Description

The Ricoh RN5RZ44BA is a low supply current voltage regulator IC designed for use in various power management applications. Part of the RN5RZ series, it delivers high accuracy and is particularly well-suited for battery-powered devices and systems requiring stable voltage supply.

Applications

  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Providing a stable voltage supply for sensors, microcontrollers, and communication modules in IoT applications.
  • Portable Medical Equipment: Used in glucose meters, heart rate monitors, and other portable medical devices.
  • Wireless Communication Devices: Powering Bluetooth modules, Zigbee devices, and other wireless transceivers.
  • Microcontroller Power Supplies: Delivering a consistent voltage source for microcontrollers in embedded systems.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, ensuring reliable operation of connected components.
  • Compact Package: Available in small packages such as DFN or SOT, making it suitable for space-constrained applications.
  • Overcurrent Protection: Safeguards the device and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current optimizes energy efficiency in battery-powered applications.
  • Stable and Reliable Performance: Precise voltage regulation ensures consistent operation of sensitive electronic components.
  • Space-Saving Design: Small package options allow for integration into compact devices.
  • Enhanced System Reliability: Built-in protection features guard against electrical and thermal stresses.
  • Simplified Power Management: Easy integration into existing circuits reduces design complexity.

The RN5RZ44BA typically provides a fixed output voltage of 4.4V. Its input voltage range generally spans from 1.7V to 5.5V, accommodating fluctuations in battery voltage. It supports a maximum output current (potentially around 300mA, but this can vary) to supply a variety of loads. This regulator includes short circuit protection and thermal shutdown, preventing damage to both the regulator and the connected load. These features combined make the RN5RZ44BA a versatile and dependable solution for power management across a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess