EN
  • EN
  • DE

TPS53315RGFR

Part No TPS53315RGFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 12A SYNC 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 250kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-VQFN Exposed Pad (5x7)
Win Source Part Number 034035-TPS53315RGFR
Family Name TPS53315
Introduction Date October 01, 2008
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53315RGFR CAD Model

Description

The TPS53315RGFR is a highly efficient, synchronous buck converter designed by Texas Instruments to deliver outstanding performance for a wide range of power supply applications. This advanced power solution is tailored to meet the stringent requirements of high-performance computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Input Voltage Range: The TPS53315RGFR operates with an input voltage range of 1.5 V to 28 V, making it versatile for various system designs.
  • Output Voltage: It offers an adjustable output voltage from 0.6 V to 5.5 V, ensuring compatibility with low-voltage power rails required by modern microprocessors and ASICs.
  • High Efficiency: With integrated MOSFETs and an advanced control architecture, this buck converter achieves high efficiency across a wide load range, reducing thermal stress and improving system reliability.
  • Output Current: The TPS53315RGFR is capable of providing up to 6 A of continuous output current, catering to the needs of high-power applications.
  • Thermal Performance: Packaged in a 24-pin QFN package with PowerPAD™ technology, it offers excellent thermal performance and a compact footprint on the PCB.
  • Protection Features: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which minimizes system interference by aligning switching frequencies.
  • Programmable Soft-Start: The soft-start feature allows for a controlled ramp-up of the output voltage, reducing inrush current and minimizing startup stress on the system.

Applications

The TPS53315RGFR is ideal for a variety of applications that require efficient power conversion with a small footprint. Its robust design and comprehensive feature set make it suitable for enterprise servers, storage systems, routers, switches, and base stations, as well as other industrial and consumer electronics that demand high efficiency and reliability.

Quality and Reliability

As with all Texas Instruments products, the TPS53315RGFR is manufactured to the highest quality standards, ensuring consistent performance and reliability for the lifetime of the product. Designers can rely on Texas Instruments' commitment to quality when integrating the TPS53315RGFR into their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8680 $59.3400
11+ $9.7378 $107.1158
16+ $9.4335 $150.9360
22+ $9.1292 $200.8424
29+ $8.8249 $255.9221
38+ $7.9120 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess